Aratas America LLC D2SW-P Sealed Subminiature Basic Switch D2SW-P2L3D

Description
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available. UL, CSA, VDE safety standard approved models are available upon request.
Request a Quote Datasheet
Description
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available. UL, CSA, VDE safety standard approved models are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2SW-P Sealed Subminiature Basic Switch - D2SW-P2L3D - Aratas America LLC
Hoffman Estates, IL, United States
D2SW-P Sealed Subminiature Basic Switch
D2SW-P2L3D
D2SW-P Sealed Subminiature Basic Switch D2SW-P2L3D
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available. UL, CSA, VDE safety standard approved models are available upon request.

Sealed Basic Switch with
Simplified Construction,
Mounting Compatible with
SS and D2SW Series.

  • Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67).
  • Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available.
  • Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available.
  • UL, CSA, VDE safety standard approved models are available upon request.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z4722-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4722-ND
Snap Action, Limit Switches Z4722-ND
SWITCH SNAP ACTION SPDT 2A 250V

SWITCH SNAP ACTION SPDT 2A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2SW-P2L3D
Basic / Snap Action Switches D2SW-P2L3D
Basic / Snap Action Switches 2A 250VAC 30VDC SPDT, Sim Roller lvr

Basic / Snap Action Switches 2A 250VAC 30VDC SPDT, Sim Roller lvr

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2SW-P2L3D Z4722-ND D2SW-P2L3D
Product Name D2SW-P Sealed Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP67 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01L2-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 2326167 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details