Zener Diode 4.8V 250mW ±5% Through Hole DO-35
DIODE ZENER 4.8V 250MW DO35
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N705A-ND | 1N705A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active |