Diode Standard 125V 300mA Through Hole D, Axial
DIODE GP 125V 300MA D AXIAL
DIODE GP 125V 300MA D AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1N6638MS-ND | 1N6638 | 1N6638 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | ||
| VF | 1.1 volts | 1.1 volts |