Microchip Technology, Inc. Single Diodes 1N6638US

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N6638USMS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6638USMS-ND
Single Diodes 1N6638USMS-ND
Diode

Diode

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: MIL-PRF-19500/578 Package: Bulk Product Status: Active Technology: Standard Voltage - DC Reverse (Vr) (Max): 125 V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: MIL-PRF-19500/578
Package: Bulk
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 125 V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6638US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6638US
Discrete Semiconductor Products - Diodes - Rectifiers 1N6638US
DIODE GEN PURP 125V 300MA D-5D

DIODE GEN PURP 125V 300MA D-5D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N6638USMS-ND 1N6638US
Product Name Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCFS8000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers
 - BAS321/S501,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details