onsemi Single Zener Diodes 1N752A

Description
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N752A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N752A-ND
Single Zener Diodes 1N752A-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N752A - 1122151-1N752A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N752A
1122151-1N752A
Diodes - Zener - Single - 1N752A 1122151-1N752A
Manufacturer: ON Semiconductor Win Source Part Number: 1122151-1N752A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 1N752 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122151-1N752A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 1N752
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N752A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N752A
Discrete Semiconductor Products - Diodes - Zener 1N752A
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N752A-ND 1122151-1N752A 1N752A
Product Name Single Zener Diodes Diodes - Zener - Single - 1N752A Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data