TVS DIODE 11VWM 18.2VC A SQMELF
TVS DIODE 11VWM 18.2VC A SQMELF
TVS DIODE 11VWM 18.2VC A SQMELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N8154USE3/TRCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, A |
| Peak Pulse Power | 150 watts |
| VC | 18.2 volts |