onsemi Single Zener Diodes 1N759A

Description
Zener Diode 12V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N759A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N759A-ND
Single Zener Diodes 1N759A-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35

Zener Diode 12V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N759A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Diodes - Zener - Single - 1N759A - 905751-1N759A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N759A
905751-1N759A
Diodes - Zener - Single - 1N759A 905751-1N759A
Manufacturer: ON Semiconductor Win Source Part Number: 905751-1N759A Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 12 V 500 mW ±5% Through Hole DO-35 Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N759 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905751-1N759A
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 12 V 500 mW ±5% Through Hole DO-35
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N759
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
DIODE ZENER 12V 500MW DO35 - 598-1N759A - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 12V 500MW DO35
598-1N759A
DIODE ZENER 12V 500MW DO35 598-1N759A
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N759A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N759A
Discrete Semiconductor Products - Diodes - Zener 1N759A
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N759A-ND 1N759A 905751-1N759A 598-1N759A 1N759A
Product Name Single Zener Diodes Diodes - Zener - Single - 1N759A DIODE ZENER 12V 500MW DO35 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package DO-35, DO-204AH; DO-35 DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details