Microchip Technology, Inc. Single Diodes 1N6627US

Description
Diode Standard 440V 1.75A Surface Mount A-MELF
Request a Quote Datasheet
Description
Diode Standard 440V 1.75A Surface Mount A-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N6627US-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N6627US-ND
Single Diodes 1N6627US-ND
Diode Standard 440V 1.75A Surface Mount A-MELF

Diode Standard 440V 1.75A Surface Mount A-MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1017287-1N6627US - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1017287-1N6627US
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1017287-1N6627US
Win Source Part Number: 1017287-1N6627US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 440 V Current - Average Rectified (Io): 1.75A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 2 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 2 µA @ 440 V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SQ-MELF, A Supplier Device Package: A-MELF ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: 1N6627 RoHS Status: RoHS non-compliant

Win Source Part Number: 1017287-1N6627US
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 440 V
Current - Average Rectified (Io): 1.75A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 2 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 2 µA @ 440 V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SQ-MELF, A
Supplier Device Package: A-MELF
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N6627
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6627US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6627US
Discrete Semiconductor Products - Diodes - Rectifiers 1N6627US
DIODE GEN PURP 440V 1.75A A-MELF

DIODE GEN PURP 440V 1.75A A-MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N6627US-ND 1017287-1N6627US 1N6627US
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.35 volts 1.35 volts
VR 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 600 volts
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220336 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details