Microchip Technology, Inc. 200V 1.75A Diode and Rectifier 1N6626UE3

Description
DIODE GP 200V 1.75A E AXIAL Product overview: 1N6626UE3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6626UE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 200V 1.75A E AXIAL Product overview: 1N6626UE3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6626UE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1.75A Diode and Rectifier
280-1N6626UE3
200V 1.75A Diode and Rectifier 280-1N6626UE3
DIODE GP 200V 1.75A E AXIAL Product overview: 1N6626UE3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6626UE3 can be used for catalog matching and distributor lookup.

DIODE GP 200V 1.75A E AXIAL Product overview: 1N6626UE3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6626UE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 150-1N6626UE3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-1N6626UE3-ND
Single Diodes 150-1N6626UE3-ND
Diode Standard 200V 1.75A Through Hole E, Axial

Diode Standard 200V 1.75A Through Hole E, Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1150254-1N6626UE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1150254-1N6626UE3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1150254-1N6626UE3
Win Source Part Number: 1150254-1N6626UE3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.75A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 2 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 2 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: E, Axial Supplier Device Package: E, Axial ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-1N6626UE3

Win Source Part Number: 1150254-1N6626UE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.75A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 2 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: E, Axial
Supplier Device Package: E, Axial
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-1N6626UE3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6626UE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6626UE3
Discrete Semiconductor Products - Diodes - Rectifiers 1N6626UE3
DIODE GP 200V 1.75A E AXIAL

DIODE GP 200V 1.75A E AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N6626UE3 150-1N6626UE3-ND 1150254-1N6626UE3 1N6626UE3
Product Name 200V 1.75A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.35 volts 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Diodes - 1727-4781-1-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOD-523; SC-79, SOD-523
View Details
4 suppliers
Diodes, Rectifiers - Arrays - 6CWQ04FNTRPBF - 1129606-6CWQ04FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers