Diode Standard 75V 300mA Surface Mount D-5D
75V 300mA Signal or Computer Diode SQ
DIODE GEN PURP 75V 300MA D-5D
DIODE GEN PURP 75V 300MA D-5D
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N6642US-ND | 332991 | 1N6642US | 1N6642US |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | D-5D | MELF; SQ-MELF, D | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |