Zener Diode 4.3V 500mW ±5% Through Hole DO-35
Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
DIODE ZENER 4.3V 500MW DO35
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N749A-ND | 1N749A | 1N749A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS |