Manufacturer: ON Semiconductor
Win Source Part Number: 1122155-1N754ATR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 1N754
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 1V
Zener Diode 6.8V 500mW ±5% Through Hole DO-35
DIODE ZENER 6.8V 500MW DO35 Product overview: 1N754ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N754ATR can be used for catalog matching and distributor lookup.
Zener Diode, 6.8V V(Z), 5%, 0.5W
DIODE ZENER 6.8V 500MW DO35
DIODE ZENER 6.8V 500MW DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1122155-1N754ATR | 1N754ATR-ND | 287-1N754ATR | 1N754ATR | 1N754ATR | 1N754ATR |
| Product Name | Diodes - Zener - Single - 1N754ATR | Single Zener Diodes | 6.8V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 5 ohms | 5 ohms | 5 ohms | 5 ohms | ||
| IR | 1.00E-4 mA | 100 mA | 1.00E-4 mA |