Manufacturer: ON Semiconductor
Win Source Part Number: 1122145-1N748A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 23 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 1N748
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 10μA at 1V
Zener Diode, 3.9V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 3.9V 500mW ±5% Through Hole DO-35
DIODE ZENER 3.9V 500MW DO35
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1122145-1N748A | 1N748A | 1N748A-ND | 1N748A |
| Product Name | Diodes - Zener - Single - 1N748A | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| VZ | 3.9 volts | 3.9 volts | ||
| ZZT | 23 ohms | 23 ohms | ||
| IR | 0.0100 mA | 10 mA |