Diode Standard 1100V 1A Surface Mount A-MELF
DIODE GEN PURP 1.1KV 1A A-MELF
DIODE GEN PURP 1.1KV 1A A-MELF
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N6625US-ND | 1N6625US | 1N6625US |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Package | MELF; SQ-MELF, A | MELF | |
| VF | 1.75 volts | 1.75 volts |