Zener Diode 3.9V 5W ±5% Surface Mount D-5B
Win Source Part Number: 1377381-1N6634US
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: SQ-MELF, E
Supplier Device Package: D-5B
Base Product Number: 1N6634
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A
Current - Reverse Leakage @ Vr: 175 µA @ 1 V
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 500 Ohms
DIODE ZENER 3.9V 5W D5B Product overview: 1N6634US from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N6634US can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 5W D5B
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N6634US-ND | 1377381-1N6634US | 287-1N6634US | 1N6634US |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 3.9V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | SQ-MELF, E | Bulk | D-5B | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | |
| ZZT | 500 ohms | 500 ohms | 500 ohms |