49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount A, SQ-MELF
LOW CAPACITANCE TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 30VWM 49.9VC A SQ-MELF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N8164USE3-ND | 33AJ0490 | 1N8164USE3 |
| Product Name | TVS Diodes | Low Capacitance Tvs A-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | MELF; A, SQ-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 49.9 volts | 49.9 volts |