Zener Diode, 3.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 3.6V 500mW ±5% Through Hole DO-35
DIODE ZENER 3.6V 500MW DO35
ZENER DIODE, 500mW, 3.6V, DO-35; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N747A | 1N747A-ND | 1N747A | 18C9043 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |
| VZ | 3.6 volts |