Diode, Zener, 0.50W, 4.7V, ±5%, DO-35 Glass
DIODE ZENER 4.7V 500MW DO204AH
DIODE ZENER 4.7V 500MW DO204AH
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-1N750A | 4786-1N750ACT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | DO-35 Glass; DO-35 |