Microchip Technology, Inc. Diodes - Zener - Single - 1N751 1N751

Description
Manufacturer: Microchip Technology Win Source Part Number: 905750-1N751 Operating Temperature Range: -65°C ~ 175°C (TA) Features: Zener Diode 5.1 V 400 mW ±10% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 905750-1N751 Operating Temperature Range: -65°C ~ 175°C (TA) Features: Zener Diode 5.1 V 400 mW ±10% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N751 - 905750-1N751 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N751
905750-1N751
Diodes - Zener - Single - 1N751 905750-1N751
Manufacturer: Microchip Technology Win Source Part Number: 905750-1N751 Operating Temperature Range: -65°C ~ 175°C (TA) Features: Zener Diode 5.1 V 400 mW ±10% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 905750-1N751
Operating Temperature Range: -65°C ~ 175°C (TA)
Features: Zener Diode 5.1 V 400 mW ±10% Through Hole DO-35 (DO-204AH)
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0050

Buy Now
Single Zener Diodes - 1N751-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N751-ND
Single Zener Diodes 1N751-ND
Zener Diode 5.1V 400mW ±10% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 400mW ±10% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-1N751
Zener Diode 287-1N751
ZENER DIODE Product overview: 1N751 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N751 can be used for catalog matching and distributor lookup.

ZENER DIODE Product overview: 1N751 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N751 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Diodes Zener Diodes
Product Number 905750-1N751 1N751-ND 287-1N751
Product Name Diodes - Zener - Single - 1N751 Single Zener Diodes Zener Diode
Package DO-35 (DO-204AH) Bulk
Unlock Full Specs
to access all available technical data