DIODE ZENER 7.5V 500MW DO35 Product overview: 1N755A-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N755A-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337811-1N755A-1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 µA @ 5 V
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N755
RoHS Status: RoHS non-compliant
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 4 Ohms
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
DIODE ZENER 7.5V 500MW DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-1N755A-1 | 1337811-1N755A-1 | 1N755A-1-ND | 1N755A-1 |
| Product Name | 7.5V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-204AH, DO-35, Axial | DO-35; DO-35 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |
| ZZT | 4 ohms | 4 ohms | 4 ohms | |
| PD | 500 milliwatts |