Microchip Technology, Inc. Single Diodes 1N6627/TR

Description
Diode Standard 440V 1.75A Through Hole
Request a Quote Datasheet
Description
Diode Standard 440V 1.75A Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-1N6627/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-1N6627/TR-ND
Single Diodes 150-1N6627/TR-ND
Diode Standard 440V 1.75A Through Hole

Diode Standard 440V 1.75A Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6627/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6627/TR
Discrete Semiconductor Products - Diodes - Rectifiers 1N6627/TR
DIODE GEN PURP 440V 1.75A

DIODE GEN PURP 440V 1.75A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 150-1N6627/TR-ND 1N6627/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 30 amps
VRRM 1200 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details