Zener Diode 1.3W 91V 6% MELF DO-41
Zener Diode 1.3W 91V 6% MELF DO-41
Zener Diode 120V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 120V 1.3W DO41
Zener Diodes 91 Volt 1.3 Watt 5%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8133956P | 8133956 | ZPY91-TR-ND | ZPY91-TR | ZPY91-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-41; DO-41 | Do-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | 175 C (347 F) | 175 C (347 F) |