Zener Diode 1.3W 56V 7% MELF DO-41
Zener Diode 1.3W 56V 7% MELF DO-41
DIODE ZENER 56V 1.3W DO204AL
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZENER SGL 56V 7% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY56-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY56-TR can be used for catalog matching and distributor lookup.
Zener Diodes 56 Volt 1.3 Watt 5%
DIODE ZENER 56V 1.3W DO41
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8133934 | 8133934P | 112-ZPY56-TRCT-ND | 287-ZPY56-TR | ZPY56-TR | ZPY56-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 56V 1.3W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Do-41 | DO-41; DO-41 | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | |||
| VZ | 56 volts | 56 volts |