Bridge Rectifier Single Phase Schottky 40V Surface Mount SM8
Manufacturer: Diodes Incorporated
Win Source Part Number: 004846-ZXSBMR16PT8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 400mA
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 30V
Voltage - Peak Reverse (Max): 40V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SM8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 40V 400MA SM8 Product overview: ZXSBMR16PT8TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 400MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ZXSBMR16PT8TA can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 40V 400MA SM8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | ZXSBMR16PT8TR-ND | 004846-ZXSBMR16PT8TA | 299-ZXSBMR16PT8TA | ZXSBMR16PT8TA |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - ZXSBMR16PT8TA | 40V 400MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | SOT223; SOT-223-8 | SM8 | Tape & Reel (TR) | SOT223 |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |