Vishay Precision Group 6.2V 1.3W Zener Diode ZPY6V2-TR

Description
ZENER SGL 6.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY6V2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 6.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY6V2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 1.3W Zener Diode - 287-ZPY6V2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1.3W Zener Diode
287-ZPY6V2-TR
6.2V 1.3W Zener Diode 287-ZPY6V2-TR
ZENER SGL 6.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY6V2-TR can be used for catalog matching and distributor lookup.

ZENER SGL 6.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY6V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY6V2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-ZPY6V2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY6V2-TR-ND
Single Zener Diodes 112-ZPY6V2-TR-ND
Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 6.2V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-ZPY6V2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY6V2-TRCT-ND
Single Zener Diodes 112-ZPY6V2-TRCT-ND
DIODE ZENER 6.2V 1.3W DO204AL

DIODE ZENER 6.2V 1.3W DO204AL

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZPY6V2-TR
Zener Diodes ZPY6V2-TR
Zener Diodes 6.2 Volt 1.3 Watt 5%

Zener Diodes 6.2 Volt 1.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZPY6V2-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
ZPY6V2-TR
Discrete Semiconductor Products - Diodes - Zener ZPY6V2-TR
DIODE ZENER 6.2V 1.3W DO41

DIODE ZENER 6.2V 1.3W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZPY6V2-TR 112-ZPY6V2-TR-ND ZPY6V2-TR ZPY6V2-TR
Product Name 6.2V 1.3W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
ZZT 2 ohms 1 ohms
Unlock Full Specs
to access all available technical data