DIODE ZENER 7.5V 2W DO204AC
DIODE ZENER 7.5V 2W DO204AC
ZENERDIODE,DO-41,7.5
±5% Single 7V~7.9V 2W DO-41 Zener Diodes ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZY7.5TB-ND | ZY7.5 | ZY7.5 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-41/DO-204AC; DO-41 | DO-41 | |
| VZ | 7.5 volts | 7 to 7.9 volts |