DIODE ZENER 62V 2W DO204AC
DIODE ZENER 62V 2W DO204AC
ZENERDIODE,DO-41,62V
±5% Single 58V~66V 2W DO-204AC Zener Diodes ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZY62CT-ND | ZY62 | ZY62 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-41/DO-204AC; DO-41 | ||
| VZ | 62 volts | 58 to 66 volts |