DIODE ARRAY SCHOTTKY 60V 8MLP Product overview: ZXSDS2M832TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ZXSDS2M832TA can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 60V 1.65A (DC) Surface Mount 8-VDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120422-ZXSDS2M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1.65A (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-MLP (3x2)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ARRAY SCHOTTKY 60V 8MLP
DIODE ARRAY SCHOTTKY 60V 8MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-ZXSDS2M832TA | ZXSDS2M832TR-ND | 1120422-ZXSDS2M832TA | ZXSDS2M832TA | ZXSDS2M832TA |
| Product Name | Schottky 60V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - ZXSDS2M832TA | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | 8-VDFN Exposed Pad | 8-MLP (3x2) | 8-VDFN Exposed Pad | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Diode Type | Schottky; Schottky | Schottky |