Zener Diode 5.1V 1.3W ±6% Through Hole DO-204AL (DO-41)
Zener Diodes 5.1 Volt 1.3 Watt 5%
DIODE ZENER 5.1V 1.3W DO41
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZPY5V1-TR-ND | ZPY5V1-TR | ZPY5V1-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| Life Cycle Stage | Active |