Zener Diode 91V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 91V 1.3W DO41
Zener Diodes 91 Volt 1.3 Watt 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZPY91-TAPGITB-ND | ZPY91-TAP | ZPY91-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | DO-204AL (DO-41); DO-41 | DO-41; DO-41 |