Vishay Precision Group 47V 1.3W Zener Diode ZPY47-TR

Description
ZENER SGL 47V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY47-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 47V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY47-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 1.3W Zener Diode - 287-ZPY47-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1.3W Zener Diode
287-ZPY47-TR
47V 1.3W Zener Diode 287-ZPY47-TR
ZENER SGL 47V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY47-TR can be used for catalog matching and distributor lookup.

ZENER SGL 47V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY47-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-ZPY47-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY47-TR-ND
Single Zener Diodes 112-ZPY47-TR-ND
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-ZPY47-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY47-TRCT-ND
Single Zener Diodes 112-ZPY47-TRCT-ND
DIODE ZENER 47V 1.3W DO204AL

DIODE ZENER 47V 1.3W DO204AL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZPY47-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZPY47-TR
Discrete Semiconductor Products - Diodes - Zener ZPY47-TR
DIODE ZENER 47V 1.3W DO41

DIODE ZENER 47V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZPY47-TR
Zener Diodes ZPY47-TR
Zener Diodes 47 Volt 1.3 Watt 5%

Zener Diodes 47 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZPY47-TR 112-ZPY47-TR-ND ZPY47-TR ZPY47-TR
Product Name 47V 1.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 47 volts 47 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data