Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZPY3V9 to ZPY100 Zener Diodes Product overview: ZPY5V6-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY5V6-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 1.3W DO41
Zener Diodes 5.6 Volt 1.3 Watt 5%
ZENER DIODE, 5.6V, 1.3W, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 6997929P | 6997929 | ZPY5V6-TAPGITB-ND | 287-ZPY5V6-TAP | ZPY5V6-TAP | ZPY5V6-TAP | 06AC6701 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 5.6V, 1.3W, Do-41; Zener Voltage Nom Vishay |
| Package | DO-41; DO-41 | Do-41 | Ammo Pack | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | 2 | |||||
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |||
| VZ | 5.6 volts | 5.6 volts |