Zener Diode 75V 1.3W ±5% Through Hole DO-204AL (DO-41)
Win Source Part Number: 1143226-ZPY75-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Box (TB)
Standard Package: 25,000
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 500 nA @ 56 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 70 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: 175°C
Alternative Parts (Cross-Reference): ZPY75TAP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ZPY75TAP
Base Product Number: ZPY75
ZPY3V9 to ZPY100 Zener Diodes Product overview: ZPY75-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZPY75-TAP can be used for catalog matching and distributor lookup.
Zener Diodes 75 Volt 1.3 Watt 5%
DIODE ZENER 75V 1.3W DO41
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZPY75-TAP-ND | 1143226-ZPY75-TAP | 2086-ZPY75-TAP | ZPY75-TAP | ZPY75-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | |
| Package | DO-204AL, DO-41, Axial | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| VZ | 75 volts | 75 volts | 75 volts | ||
| ZZT | 70 ohms | 70 ohms | 70 ohms |