Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 5.6V 1.3W DO41
Zener Diodes 5.6 Volt 1.3 Watt 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZPY5V6-TR-ND | ZPY5V6-TR | ZPY5V6-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 | DO-41; DO-41 |