DIODE ZENER 51V 1.3W DO204AL
Zener Diode 51V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZENER SGL 51V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY51-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY51-TR can be used for catalog matching and distributor lookup.
Zener Diode 1.3W 51V 6% MELF DO-41
Zener Diode 1.3W 51V 6% MELF DO-41
DIODE ZENER 51V 1.3W DO41
Zener Diodes 51 Volt 1.3 Watt 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-ZPY51-TRCT-ND | 287-ZPY51-TR | 8133925 | 8133925P | ZPY51-TR | ZPY51-TR |
| Product Name | Single Zener Diodes | 51V 1.3W Zener Diode | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | |||
| Package | Tape and Reel | Do-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 51 volts | 51 volts | ||||
| ZZT | 100 ohms | 45 ohms |