PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)
8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 14KB OTP 68PLCC
IC MCU 8BIT 14KB OTP 68PLCC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C926T-I/L-ND | PIC16C926T-I/L | PIC16C926T-I/L | PIC16C926T-I/L | PIC16C926T-I/L |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 5x10b | ||||
| RAM | 0.3360 KB | 0.3360 KB | 336 KB | ||
| ROM | 14 KB |