The PIC16F1509-E/GZ is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use, with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes, making it versatile for different applications. The microcontroller operates within a voltage range of 2.3V to 5.5V and offers self-programmable capabilities under software control. This device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with 12 external channels, a 5-bit Digital-to-Analog Converter (DAC), and multiple timers, including Timer0 and Timer1, enhancing its functionality for complex tasks. It also features a low-power sleep mode, making it suitable for battery-operated devices. The integrated peripherals include a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, as well as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication. With 8 KB of program memory and 512 bytes of data memory, the PIC16F1509-E/GZ is designed for applications requiring efficient processing and low power consumption. Its compact 20-pin package options include PDIP, SOIC, and QFN, facilitating easy integration into various designs.
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 18 I/O, 10-bit ADC
IC MCU 8BIT 14KB FLASH 20UQFN
IC MCU 8BIT 14KB FLASH 20UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1509-E/GZ | PIC16F1509-E/GZ | PIC16F1509-E/GZ | PIC16F1509-E/GZ |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH |