PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16CE623-20/P-ND | PIC16CE623-20/P | PIC16CE623-20/P | PIC16CE623-20/P | PIC16CE623-20/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0960 KB | 96 KB | 0.0960 KB | ||
| ROM | 0.8960 KB | ||||
| ROM Type | OTP | OTP; OTP |