Microchip Technology, Inc. Microcontrollers PIC16F1517-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1517-I/P is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds of up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V, providing a 200 ns instruction cycle. The device includes 8 KB of flash program memory and 512 bytes of data memory, with a high endurance flash data memory capable of 100K erase/write cycles. This microcontroller supports a flexible oscillator structure, including a 16 MHz internal oscillator and options for external oscillators. It features a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto-acquisition capability, making it suitable for applications requiring analog input processing. The device also incorporates various low-power management features, including a sleep mode that consumes only 20 nA at 1.8V. The PIC16F1517-I/P provides extensive peripheral support, including up to 35 I/O pins, timers, and communication interfaces such as SPI and I²C. It is designed for a wide operating voltage range of 2.3V to 5.5V, making it versatile for different applications. The microcontroller also includes features for in-circuit serial programming and debugging, enhancing its usability in development environments.

Datasheet Summary
Powered by GS/AI

The PIC16F1517-I/P is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds of up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V, providing a 200 ns instruction cycle. The device includes 8 KB of flash program memory and 512 bytes of data memory, with a high endurance flash data memory capable of 100K erase/write cycles. This microcontroller supports a flexible oscillator structure, including a 16 MHz internal oscillator and options for external oscillators. It features a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto-acquisition capability, making it suitable for applications requiring analog input processing. The device also incorporates various low-power management features, including a sleep mode that consumes only 20 nA at 1.8V. The PIC16F1517-I/P provides extensive peripheral support, including up to 35 I/O pins, timers, and communication interfaces such as SPI and I²C. It is designed for a wide operating voltage range of 2.3V to 5.5V, making it versatile for different applications. The microcontroller also includes features for in-circuit serial programming and debugging, enhancing its usability in development environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1517-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1517-I/P-ND
Microcontrollers PIC16F1517-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1517-I/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1517-I/P
IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F1517-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1517-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F1517-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1517-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322895-PIC16F1517-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322895-PIC16F1517-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322895-PIC16F1517-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322895-PIC16F1517-I /P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 10 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1517IP Base Product Number: PIC16F1517 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322895-PIC16F1517-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1517IP
Base Product Number: PIC16F1517
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1517-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1517-I/P
Embedded - Microcontrollers PIC16F1517-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1517-I/P
8-bit Microcontrollers - MCU PIC16F1517-I/P
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1517-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1517-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1517-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC16F1517-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1517-I/P
Microcontrollers PIC16F1517-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 91R2999 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
91R2999
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 91R2999
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1517-I/P-ND 685-PIC16F1517-I/P 1322895-PIC16F1517-I/P PIC16F1517-I/P PIC16F1517-I/P PIC16F1517-I/P PIC16F1517-I/P 91R2999
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 28x10b
RAM 0.5120 KB 0.5120 KB 14 KB 512 KB 0.5120 KB 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers