The PIC16C77-04/PT is an 8-bit microcontroller from the PIC16C7X series, featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports a wide operating voltage range of 2.5V to 6.0V and offers low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and under 1 mA in standby mode. This microcontroller includes up to 8K x 14 words of program memory and 368 bytes of data memory (RAM). It is equipped with multiple peripheral features, including three timer modules, an 8-bit multichannel analog-to-digital converter, and various serial communication interfaces such as SPI, I²C, and USART. The device also supports in-circuit serial programming and has built-in brown-out detection circuitry. The PIC16C77-04/PT is suitable for applications requiring reliable performance in commercial, industrial, and extended temperature ranges, making it a versatile choice for embedded systems.
IC MCU 8BIT 14KB OTP 44TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
IC MCU 8BIT 14KB OTP 44TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C77-04/PT | PIC16C77-04/PT | PIC16C77-04/PT | PIC16C77-04/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 368 KB | 0.3680 KB | ||
| ROM Type | OTP; OTP |