Microchip Technology, Inc. Microcontrollers PIC16C923T-04I/PT

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C923T-04I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C923T-04I/PT-ND
Microcontrollers PIC16C923T-04I/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C923T-04I/PT - 045834-PIC16C923T-04I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C923T-04I/PT
045834-PIC16C923T-04I/PT
Embedded - Embedded - Microcontrollers - PIC16C923T-04I/PT 045834-PIC16C923T-04I/PT
Manufacturer: Microchip Technology Win Source Part Number: 045834-PIC16C923T-04 I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 045834-PIC16C923T-04I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 176 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C923T-04I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C923T-04I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C923T-04I/PT
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923T-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923T-04I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923T-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923T-04I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C923T-04I/PT
8-bit Microcontrollers - MCU PIC16C923T-04I/PT
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

Buy Now Datasheet
Microcontrollers - PIC16C923T-04I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C923T-04I/PT
Microcontrollers PIC16C923T-04I/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C923T-04I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C923T-04I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C923T-04I/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site
Microcontrollers - PIC16C923T-04I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C923T-04I/PT
Microcontrollers PIC16C923T-04I/PT
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C923T-04I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C923T-04I/PT
Embedded - Microcontrollers PIC16C923T-04I/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C923T-04I/PT-ND 045834-PIC16C923T-04I/PT 685-PIC16C923T-04I/PT PIC16C923T-04I/PT PIC16C923T-04I/PT PIC16C923T-04I/PT PIC16C923T-04I/PT PIC16C923T-04I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C923T-04I/PT 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1760 KB 7 KB 0.1760 KB 0.1760 KB 176 KB 0.1760 KB
ROM 7 KB
ROM Type OTP OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details