The PIC16CE625-04/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC architecture. It includes 2KB of program memory, 128 bytes of RAM, and 128 bytes of EEPROM data memory, which supports 1,000,000 erase/write cycles with a retention period exceeding 40 years. The device operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle, allowing for efficient processing with only 35 instructions to learn. This microcontroller is equipped with 13 I/O pins that offer individual direction control and high current sink/source capabilities for direct LED drive. It also features an analog comparator module with two comparators and a programmable voltage reference, making it suitable for applications requiring analog interfacing. Additional functionalities include an 8-bit timer/counter with a programmable prescaler, interrupt capabilities, and a watchdog timer for enhanced reliability. The PIC16CE625 supports in-circuit serial programming (ICSP) and includes power management features such as power-on reset, brown-out reset, and a sleep mode for low power consumption. It operates within a voltage range of 2.5V to 5.5V and is available in various package types, including SSOP. This microcontroller is ideal for applications ranging from battery chargers to low-power sensors, providing a balance of performance, flexibility, and cost-effectiveness.
IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16CE625-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16CE625-04/SS
IC MCU 8BIT 3.5KB OTP 20SSOP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16CE625-04/SS | PIC16CE625-04/SS | 23C3140 | PIC16CE625-04/SS | PIC16CE625-04/SS |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | |||
| Supply Voltage | 3 to 5.5 volts | ||||
| Serial Interface | USART |