Microchip Technology, Inc. Microcontrollers PIC16F1516-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1516-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516-I/MV-ND
Microcontrollers PIC16F1516-I/MV-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1084944-PIC16F1516-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1084944-PIC16F1516-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1084944-PIC16F1516-I/MV
Win Source Part Number: 1084944-PIC16F1516-I /MV Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 20MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F886-I/ML; PIC16LF1516-I/MV; PIC16F1509-I/MLPIC16 F1516-I/MV.; PIC16F1516-IMV; PIC16F1516I/MV; PIC16F1516IMV; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1516IMV,2266-P IC16F1516-I/MV Base Product Number: PIC16F1516

Win Source Part Number: 1084944-PIC16F1516-I/MV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F886-I/ML; PIC16LF1516-I/MV; PIC16F1509-I/MLPIC16F1516-I/MV.; PIC16F1516-IMV; PIC16F1516I/MV; PIC16F1516IMV;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1516IMV,2266-PIC16F1516-I/MV
Base Product Number: PIC16F1516

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1516-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1516-I/MV
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1516-I/MV
IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16F1516-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16F1516-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1516-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1516-I/MV
Microcontrollers PIC16F1516-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip - 91R2988 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip
91R2988
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip 91R2988
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, UQFN-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:14KB; No. of Pins:28Pins; IC Case / Package:UQFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, UQFN-28; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:14KB; No. of Pins:28Pins; IC Case / Package:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1516-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1516-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1516-I/MV
IC MCU 8BIT 14KB FLASH 28UQFN

IC MCU 8BIT 14KB FLASH 28UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1516-I/MV
8-bit Microcontrollers - MCU PIC16F1516-I/MV
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Microcontrollers - PIC16F1516-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1516-I/MV
Microcontrollers PIC16F1516-I/MV
IC MCU 8BIT 14KB FLASH 28UQFN

IC MCU 8BIT 14KB FLASH 28UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1516-I/MV-ND 1084944-PIC16F1516-I/MV 685-PIC16F1516-I/MV PIC16F1516-I/MV 91R2988 PIC16F1516-I/MV PIC16F1516-I/MV PIC16F1516-I/MV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 17x10b
RAM 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details