The PIC16F1516-E/MV is an 8-bit microcontroller from Microchip Technology, designed for high-performance applications. It operates at speeds up to 20 MHz and features a 14 KB FLASH program memory, along with 512 bytes of data memory. The device supports a wide supply voltage range of 2.3V to 5.5V, making it suitable for various power environments. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for versatile analog signal processing. It also features multiple communication interfaces, including I2C, LINbus, SPI, and UART/USART, facilitating integration into various systems. The device is equipped with essential peripherals such as Brown-out Reset, Power-on Reset, and a Watchdog Timer, enhancing reliability in embedded applications. The PIC16F1516-E/MV is packaged in a 28-UQFN (4x4) format, suitable for surface mount applications, and is rated for an operating temperature range of -40°C to 125°C. Its low-power features, including a sleep mode with a typical current consumption of 20 nA at 1.8V, make it ideal for battery-operated devices. This microcontroller is a solid choice for engineers looking for a reliable and efficient solution for their embedded projects.
Manufacturer: Microchip Technology
Win Source Part Number: 889435-PIC16F1516-E/
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 28-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F1516
Categories: Integrated Circuits (ICs)
Case / Package: 28-UQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16F1516-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-E/MV can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V
IC MCU 8BIT 14KB FLASH 28UQFN
IC MCU 8BIT 14KB FLASH 28UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889435-PIC16F1516-E/MV | 685-PIC16F1516-E/MV | PIC16F1516-E/MV-ND | PIC16F1516-E/MV | PIC16F1516-E/MV | PIC16F1516-E/MV | PIC16F1516-E/MV |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F1516-E/MV | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 14 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts |