Manufacturer: Microchip Technology
Win Source Part Number: 803100-PIC16F1503T-I
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 16-QFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F1503
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F1503T-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-I/MG
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (3x3)
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 16QFN
IC MCU 8BIT 3.5KB FLASH 16QFN
IC MCU 8BIT 3.5KB FLASH 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 803100-PIC16F1503T-I/MG | PIC16F1503T-I/MGDKR-ND | 685-PIC16F1503T-I/MG | PIC16F1503T-I/MG | PIC16F1503T-I/MG | PIC16F1503T-I/MG | PIC16F1503T-I/MG | PIC16F1503T-I/MG |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F1503T-I/MG | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |