Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F15325T-I/ST

Description
IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16F15325T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15325T-I/S T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16F15325T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15325T-I/S T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F15325T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F15325T-I/ST
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F15325T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16F15325T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15325T-I/S T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16F15325T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15325T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16F15325T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15325T-I/STTR-ND
Microcontrollers PIC16F15325T-I/STTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F15325T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15325T-I/STCT-ND
Microcontrollers PIC16F15325T-I/STCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F15325T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15325T-I/STDKR-ND
Microcontrollers PIC16F15325T-I/STDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319021-PIC16F15325T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319021-PIC16F15325T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319021-PIC16F15325T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1319021-PIC16F15325T -I/ST Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F15325T-I/STCT, PIC16F15325T-I/STDKR ,PIC16F15325T-I/STTR ,PIC16F15325T-I/ST-N D Base Product Number: PIC16F15325 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319021-PIC16F15325T-I/ST
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F15325T-I/STCT,PIC16F15325T-I/STDKR,PIC16F15325T-I/STTR,PIC16F15325T-I/ST-ND
Base Product Number: PIC16F15325
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F15325T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15325T-I/ST
Microcontrollers PIC16F15325T-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15325T-I/ST
8-bit Microcontrollers - MCU PIC16F15325T-I/ST
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F15325T-I/ST
Embedded - Microcontrollers PIC16F15325T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15325T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15325T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15325T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F15325T-I/ST PIC16F15325T-I/STTR-ND 1319021-PIC16F15325T-I/ST PIC16F15325T-I/ST PIC16F15325T-I/ST PIC16F15325T-I/ST PIC16F15325T-I/ST
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 14 KB 1 KB 1 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers