Microchip Technology, Inc. Microcontrollers PIC16F1518T-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1518T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1518T-I/MLTR-ND
Microcontrollers PIC16F1518T-I/MLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264375-PIC16F1518T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264375-PIC16F1518T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264375-PIC16F1518T-I/ML
Win Source Part Number: 1264375-PIC16F1518T- I/ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1518T-I/MLCT,P IC16F1518T-I/MLDKR,P IC16F1518T-I/MLTR,PI C16F1518T-I/ML Base Product Number: PIC16F1518

Win Source Part Number: 1264375-PIC16F1518T-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1518T-I/MLCT,PIC16F1518T-I/MLDKR,PIC16F1518T-I/MLTR,PIC16F1518T-I/ML
Base Product Number: PIC16F1518

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1518T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1518T-I/ML
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1518T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN Product overview: PIC16F1518T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28QFN Product overview: PIC16F1518T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1518T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1518T-I/ML
Embedded - Microcontrollers PIC16F1518T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1518T-I/ML
8-bit Microcontrollers - MCU PIC16F1518T-I/ML
8-bit Microcontrollers - MCU 28-pin, 28KB Flash, 1024B RAM, 10-bit ADC, 2xCCP, SPI, MI2C, EUSART, 2.3V-5.5V

8-bit Microcontrollers - MCU 28-pin, 28KB Flash, 1024B RAM, 10-bit ADC, 2xCCP, SPI, MI2C, EUSART, 2.3V-5.5V

Buy Now Datasheet
IC MCU 8BIT 28KB FLASH 28QFN - 536-PIC16F1518T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 28KB FLASH 28QFN
536-PIC16F1518T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN 536-PIC16F1518T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1518T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1518T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1518T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16F1518T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1518T-I/ML
Microcontrollers PIC16F1518T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F1518T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1518T-I/ML
Microcontrollers PIC16F1518T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1518T-I/MLTR-ND 1264375-PIC16F1518T-I/ML 685-PIC16F1518T-I/ML PIC16F1518T-I/ML PIC16F1518T-I/ML 536-PIC16F1518T-I/ML PIC16F1518T-I/ML PIC16F1518T-I/ML PIC16F1518T-I/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 28KB FLASH 28QFN Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 17x10b
RAM 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details