Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F15344T-I/SS

Description
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F15344T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344T-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F15344T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344T-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F15344T-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F15344T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F15344T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F15344T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 988443-PIC16F15344T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
988443-PIC16F15344T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 988443-PIC16F15344T-I/SS
Win Source Part Number: 988443-PIC16F15344T- I/SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F15344T-I/SSCT, PIC16F15344T-I/SSDKR ,PIC16F15344T-I/SSTR ,PIC16F15344T-I/SS-N D Base Product Number: PIC16F15344

Win Source Part Number: 988443-PIC16F15344T-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F15344T-I/SSCT,PIC16F15344T-I/SSDKR,PIC16F15344T-I/SSTR,PIC16F15344T-I/SS-ND
Base Product Number: PIC16F15344

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/SSTR-ND
Microcontrollers PIC16F15344T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/SSDKR-ND
Microcontrollers PIC16F15344T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/SSCT-ND
Microcontrollers PIC16F15344T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip - 23AC8208 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip
23AC8208
Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip 23AC8208
MCU, 8BIT, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F15344T-I/SS
Embedded - Microcontrollers PIC16F15344T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F15344T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15344T-I/SS
Microcontrollers PIC16F15344T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15344T-I/SS
8-bit Microcontrollers - MCU PIC16F15344T-I/SS
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15344T-I/SS
Microcontrollers PIC16F15344T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15344T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15344T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15344T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F15344T-I/SS 988443-PIC16F15344T-I/SS PIC16F15344T-I/SSTR-ND 23AC8208 PIC16F15344T-I/SS PIC16F15344T-I/SS PIC16F15344T-I/SS PIC16F15344T-I/SS PIC16F15344T-I/SS
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - A2C00053730 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details