Microchip Technology, Inc. Microcontrollers PIC16F15344T-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15344T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/SOTR-ND
Microcontrollers PIC16F15344T-I/SOTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/SOCT-ND
Microcontrollers PIC16F15344T-I/SOCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/SODKR-ND
Microcontrollers PIC16F15344T-I/SODKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15344T-I/SO
8-bit Microcontrollers - MCU PIC16F15344T-I/SO
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F15344T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15344T-I/SO
Embedded - Microcontrollers PIC16F15344T-I/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15344T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15344T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15344T-I/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site
Microcontrollers - PIC16F15344T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15344T-I/SO
Microcontrollers PIC16F15344T-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Wsoic-20; Product Range Microchip - 23AC8207 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Wsoic-20; Product Range Microchip
23AC8207
Mcu, 8Bit, 32Mhz, Wsoic-20; Product Range Microchip 23AC8207
MCU, 8BIT, 32MHZ, WSOIC-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:WSOIC; No. of I/O s:18I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, WSOIC-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:WSOIC; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15344T-I/SOTR-ND PIC16F15344T-I/SO PIC16F15344T-I/SO PIC16F15344T-I/SO PIC16F15344T-I/SO 23AC8207
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Wsoic-20; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 1x5b
RAM 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details