8-bit Microcontrollers - MCU 28KB FL 1536B RAM 10bit ADC 1.8-5.5V
IC MCU 8BIT 28KB FLASH 64QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-QFN (9x9)
IC MCU 8BIT 28KB FLASH 64QFN
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1527T-I/MR | PIC16F1527T-I/MR | PIC16F1527T-I/MR | PIC16F1527T-I/MR |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| I/O Ports | 54 |